EN
  • EN
  • DE

1SV201TRB

Part No 1SV201TRB
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 150756-1SV201TRB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SV201TRB CAD Model

Description

ON Semiconductor 1SV201TRB Variable Capacitance Diode

The 1SV201TRB from ON Semiconductor is a high-performance variable capacitance diode designed for use in tuning applications across a wide range of electronic products. This diode is particularly suited for VCO (voltage-controlled oscillator) and VCXO (voltage-controlled crystal oscillator) applications, where precise tuning is essential for device functionality.

Constructed with ON Semiconductor's advanced semiconductor technology, the 1SV201TRB offers excellent C-V characteristics, ensuring a consistent and predictable frequency response when the tuning voltage is varied. This diode features a low series resistance, which contributes to its high Q factor and minimizes insertion loss, making it an ideal choice for high-frequency applications.

The 1SV201TRB is capable of handling a wide range of voltages, with its capacitance value varying smoothly with the applied reverse voltage. This makes it highly adaptable and suitable for fine-tuning frequency in RF circuits. Its compact SOD-323 package ensures that it occupies minimal space on a PCB, which is crucial for modern electronic devices where board real estate is at a premium.

Key features of the 1SV201TRB include:

  • Variable capacitance diode optimized for VCO and VCXO
  • Low series resistance for high Q applications
  • Stable C-V characteristics for reliable tuning
  • Compact SOD-323 package for space-saving designs
  • High-frequency performance suitable for RF applications

This diode is also characterized by its robustness and reliability, with ON Semiconductor's quality manufacturing ensuring that each unit meets stringent performance criteria. The 1SV201TRB is a versatile component that can be used in a variety of circuit configurations, making it a go-to choice for engineers looking for a dependable solution to their frequency tuning needs.

Whether you're designing consumer electronics, communication devices, or sophisticated RF systems, the ON Semiconductor 1SV201TRB variable capacitance diode is a component that promises to deliver precision and performance in a small package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess