EN
  • EN
  • DE

20N06HL

Part No 20N06HL
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 151147-20N06HL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20N06HL CAD Model

Description

The 20N06HL is a high-performance, N-channel MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient electronics. This power MOSFET is designed to handle high currents and voltages with exceptional efficiency, making it an ideal choice for a wide range of applications, including power supply, automotive, and industrial systems.

Key Features

  • High Drain-Source Voltage (V<sub>DS): The 20N06HL is capable of withstanding a high drain-source voltage, providing robust performance for high-voltage applications.
  • Low On-Resistance (R<sub>DS(on)): This MOSFET features a low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High Current Capability: With its ability to handle high currents, the 20N06HL is suitable for heavy-duty operations, ensuring reliability even under strenuous conditions.
  • Fast Switching Speed: The device offers fast switching capabilities, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • Thermal Stability: The MOSFET is designed to maintain its performance over a wide temperature range, ensuring stability and longevity in various environments.

Applications

The versatility of the 20N06HL MOSFET makes it suitable for a multitude of applications, including:

  • DC to DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 20N06HL is no exception. It is manufactured with rigorous standards, ensuring that each MOSFET meets the company's strict quality and performance criteria. Customers can rely on the 20N06HL for consistent performance and durability in their electronic designs.

Environmental Compliance

Adhering to environmental standards, the 20N06HL MOSFET is compliant with RoHS directives, making it a suitable choice for eco-friendly and sustainable electronic solutions.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess