EN
  • EN
  • DE

2N3725

Part No 2N3725
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description HIGH VOLTAGE, HIGH CURRENT SWITCH | TRANS NPN HIGH SP 50V 500MA TO39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 950mV at 100mA, 1A
Current - Collector Cutoff (Maximum) 10μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 60 at 100mA, 1V
Maximum Power 800mW
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Family Part Number 2N3725
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1123766-2N3725
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3725 CAD Model

Description

ON Semiconductor 2N3725 Bipolar Junction Transistor

The ON Semiconductor 2N3725 is a high-quality bipolar junction transistor (BJT) that is designed for general-purpose amplification and switching applications. This versatile NPN transistor is a reliable component for a wide range of electronic circuits, offering excellent performance with a focus on power management and signal processing.

Key Features:

  • Type: NPN Bipolar Junction Transistor
  • Package: TO-92, a widely used package for small signal transistors, making it easy to integrate into various circuit designs.
  • V<sub>CEO: 80V - The collector-emitter voltage rating ensures that the transistor can handle moderate voltage applications without breakdown.
  • I<sub>C: 500mA - The collector current rating is sufficient for a broad range of intermediate power applications.
  • Power Dissipation: 625mW - This power rating indicates the transistor's ability to dissipate heat generated during operation, contributing to its reliability and longevity.
  • h<sub>FE (DC Current Gain): A high DC current gain, which typically ranges from 30 to 240, allows for efficient current amplification in electronic circuits.
  • Frequency: The 2N3725 operates effectively within a broad frequency range, making it suitable for audio and RF applications.

Applications:

The 2N3725 is ideal for a variety of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Linear amplification tasks
  • Power regulation modules
  • Driver stages in hi-fi amplifiers

ON Semiconductor's commitment to quality ensures that the 2N3725 transistor meets the requirements for consistent performance and reliability. Whether you are designing consumer electronics, industrial control systems, or experimenting with hobbyist projects, the 2N3725 offers the functionality and endurance needed for your electronic designs.

With its robust construction and proven design, the 2N3725 from ON Semiconductor is an excellent choice for electronic enthusiasts and professionals looking to build stable and efficient circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 263 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess