EN
  • EN
  • DE

2N5401RLRAG

Part No 2N5401RLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 150V 0.6A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 150V
Max Vce (sat) 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 60 @ 10mA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 114489-2N5401RLRAG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio
Ultra Librarian 3D Model Ultra Librarian 2N5401RLRAG CAD Model

Description

The ON Semiconductor 2N5401RLRAG is a high-quality PNP bipolar transistor designed for use in a wide range of electronic applications. This versatile component is known for its high voltage capability and is commonly employed in amplifier and switching applications where robust performance is required.

Key Features

  • Voltage Ratings: The 2N5401RLRAG has a collector-emitter voltage (VCEO) of 150V, collector-base voltage (VCBO) of 160V, and emitter-base voltage (VEBO) of 5V, making it suitable for high-voltage applications.
  • Current Handling: This transistor can handle continuous collector current (IC) up to 600 mA, which is sufficient for a variety of medium-power requirements.
  • Power Dissipation: With a power dissipation of 625 mW, the 2N5401RLRAG can withstand moderate levels of power without compromising its performance.
  • Gain Bandwidth Product (fT): It offers a transition frequency of 300 MHz, providing decent frequency response for amplification purposes.
  • Package: The device comes in a TO-92 package, which is widely used and recognized for its ease of integration into circuit designs.

Applications

The ON Semiconductor 2N5401RLRAG is ideal for a variety of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Power management
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the 2N5401RLRAG is no exception. It is manufactured to meet stringent industry standards, ensuring reliable operation in a variety of environmental conditions. This makes it a preferred choice for professionals and hobbyists alike who require a dependable component for their electronic projects.

Whether you're designing a new audio system, working on power control, or developing a custom signal processing unit, the 2N5401RLRAG offers the performance and reliability you need to bring your project to life.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1467 $57.9465
955+ $0.1213 $115.8415
1,490+ $0.1167 $173.8830
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,540 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess