EN
  • EN
  • DE

JANS1N5819UR-1

Part No JANS1N5819UR-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 1A DO213AB / Diode 45 V 1A Surface Mount DO-213AB (MELF, LL41)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 490 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 45 V
Capacitance @ Vr, F 70pF @ 5V, 1MHz
Mounting Type Surface Mount
Package / Case DO-213AB, MELF (Glass)
Supplier Device Package DO-213AB (MELF, LL41)
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 922296-JANS1N5819UR-1
Ultra Librarian 3D Model Ultra Librarian JANS1N5819UR-1 CAD Model

Description

Product Overview: JANS1N5819UR-1 from Microchip Technology

The JANS1N5819UR-1 is a high-quality Schottky barrier rectifier diode from Microchip Technology, designed to meet stringent requirements for reliability and performance in a range of applications. This diode is part of Microchip's extensive range of semiconductor products, known for their exceptional quality and durability.

Key Features

  • Low Forward Voltage Drop: The diode is engineered to have a low forward voltage drop, which enhances its efficiency in applications where power conservation is crucial.
  • High Surge Capability: It is capable of withstanding high surge currents, making it suitable for applications that may experience unexpected or sudden increases in power.
  • Fast Switching: The JANS1N5819UR-1 offers fast switching capabilities, which is beneficial for high-frequency applications or where rapid response times are necessary.
  • Radiation Hardened: This diode is designed to be radiation hardened, ensuring reliable operation in environments exposed to high levels of radiation, such as space applications.
  • Hermetically Sealed: The device is hermetically sealed, providing robust protection against environmental factors like moisture, dust, and other contaminants.
  • High Reliability: It meets the stringent Joint Army/Navy (JAN) specifications, indicating that it has passed rigorous testing for military and aerospace applications.

Applications

The JANS1N5819UR-1 is ideal for use in a variety of critical and high-reliability environments, including:

  • Power supply applications
  • Space systems and satellite communication
  • Avionics and military hardware
  • High-frequency inverters
  • DC-DC converters

Technical Specifications

The device features a maximum forward voltage of 600 mV at 1A, a maximum reverse current of 2 mA at 25°C, and a maximum reverse voltage of 40V. Its operating temperature range extends from -65°C to 150°C, accommodating a wide range of environmental conditions.

With its combination of efficiency, reliability, and robustness, the JANS1N5819UR-1 from Microchip Technology stands out as a preferred choice for engineers and designers working on mission-critical projects where component performance is non-negotiable.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.3037 $71.3037
2+ $58.5056 $117.0112
4+ $56.6774 $226.7096
5+ $54.8491 $274.2455
6+ $53.0207 $318.1242
8+ $47.5359 $380.2872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,606 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess