EN
  • EN
  • DE

BTA225B-800BT

Part No BTA225B-800BT
Manufacturer NXP / Nexperia
Catalog Triacs
Description THREE QUADRANT TRIACS GUARANTEED COMMUTATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237541-BTA225B-800BT
Popularity Low
Supply and Demand Status Limited
Family Name BTA225B-800BT
Introduction Date August 05, 2015
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian BTA225B-800BT CAD Model

Description

The BTA225B-800BT is a high-performance triac manufactured by NXP Semiconductors, designed to handle robust applications requiring precise control of AC power. This semiconductor device is capable of switching and controlling high-current loads up to 25A, with a peak repetitive off-state voltage of 800V, making it suitable for a wide range of industrial, home appliance, and lighting applications.

Key Features

  • High Blocking Voltage: With an off-state voltage of 800V, the BTA225B-800BT is designed to withstand transient overvoltages and surges, providing reliable performance in applications with high voltage requirements.
  • High Surge Current: The device can handle surge currents, ensuring durability and stability in applications where inrush currents may be present.
  • Gate Trigger Current: The triac features a specified gate trigger current, allowing for precise control and easy interfacing with logic-level devices.
  • Planar Passivated: The planar passivated chip technology offers improved reliability and robustness against overloads and short circuits.
  • Isolated Mounting Tab: The BTA225B-800BT includes an insulated tab rated at 2500V RMS, providing safety and ease of installation in various circuit designs.

Applications

The versatility of the BTA225B-800BT makes it suitable for a variety of applications, including:

  • Motor control circuits
  • Home appliances such as washing machines and ovens
  • Lighting dimmer circuits
  • Heating regulation systems
  • AC phase control applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BTA225B-800BT is no exception. It is built to meet the highest industry standards, ensuring long-term reliability for critical applications. The device is RoHS compliant and designed with green manufacturing processes in mind, reflecting NXP's dedication to environmental responsibility.

With its robust design, comprehensive features, and versatile application range, the BTA225B-800BT from NXP is an excellent choice for designers and engineers seeking a reliable triac solution.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4685 $58.5625
305+ $0.3844 $117.2420
470+ $0.3724 $175.0280
645+ $0.3604 $232.4580
830+ $0.3483 $289.0890
1,110+ $0.3123 $346.6530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess