EN
  • EN
  • DE

DA3X107K0L

Part No DA3X107K0L
Manufacturer Panasonic
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 300V 100MA MINI3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 300 V 100mA Surface Mount MINI3-G3-B
Manufacturer Panasonic
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package Mini3-G3-B
Family Name DA3X107
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number DA3X107K0LCT, DA3X107K0LDKR, DA3X107K0LTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868150-DA3X107K0L
Ultra Librarian 3D Model Ultra Librarian DA3X107K0L CAD Model

Description

The DA3X107K0L is a silicon epitaxial planar type diode manufactured by Panasonic. This diode is designed for general rectification purposes in various electronic circuits and applications. It features low forward voltage and high surge current capability.

Applications:

  • Power Supplies: Used in power supplies for converting AC voltage to DC voltage.
  • Battery Chargers: Employed in battery chargers for rectifying the AC input voltage.
  • Adapters: Integrated into AC adapters for various electronic devices.
  • General Rectification Circuits: Utilized in circuits requiring general-purpose rectification.

Features:

  • Low Forward Voltage: Exhibits a low forward voltage drop, minimizing power loss.
  • High Surge Current Capability: Capable of withstanding high surge currents, providing robust performance.
  • Fast Switching Speed: Offers a fast switching speed, suitable for high-frequency applications.
  • Small Package Size: Available in a compact package for space-saving designs.
  • High Reliability: Designed for stable and reliable operation in various environments.

Benefits:

  • Efficient Power Conversion: Low forward voltage drop ensures efficient power conversion and reduces heat generation.
  • Robust Performance: High surge current capability provides protection against voltage spikes and ensures reliable operation.
  • Versatile Applications: Suitable for a wide range of rectification applications.
  • Compact Design: Small package size allows for integration into space-constrained designs.
  • Improved Reliability: Stable and reliable operation ensures consistent performance over time.

Additional Details:

For specific technical specifications such as maximum forward current, reverse voltage, and operating temperature, refer to the Panasonic datasheet for the DA3X107K0L. The package type is likely a small surface mount package. This diode is commonly used where a balance of performance and cost is required.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1,255+ $0.0461 $57.8555
3,050+ $0.0379 $115.5950
4,720+ $0.0367 $173.2240
6,515+ $0.0355 $231.2825
8,420+ $0.0343 $288.8060
11,280+ $0.0307 $346.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 1255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess