EN
  • EN
  • DE

2N5401YTA

Part No 2N5401YTA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 150V 0.6A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape & Box (TB)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 150V
Vce Saturation (Maximum) at Ib, Ic 500mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 60 at 10mA, 5V
Maximum Power 625mW
Frequency - Transition 400MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number 2N5401
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 717174-2N5401YTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N5401YTA CAD Model

Description

2N5401YTA PNP Transistor

The 2N5401YTA is a high voltage PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a reputable leader in the semiconductor industry. This transistor is widely utilized in electronic circuits for amplification and switching applications, offering a combination of reliable performance and cost-effectiveness.

Key Features:

  • Voltage Ratings: The 2N5401YTA is capable of withstanding high voltage, with a collector-emitter voltage (VCEO) of 150V, a collector-base voltage (VCBO) of 160V, and an emitter-base voltage (VEBO) of 5.0V.
  • Current Handling: This component can handle a continuous collector current (IC) of up to 600 mA, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation (PD) of 625 mW, the 2N5401YTA can effectively manage the heat generated during operation, ensuring stability and longevity.
  • Gain Characteristics: It offers a high current gain bandwidth product (fT) typically at 300 MHz, which is beneficial for various amplification purposes.
  • Package: The transistor comes in a small TO-92 package, which is ideal for general-purpose applications where space is at a premium.

Applications:

The 2N5401YTA is versatile and can be used in a wide array of applications, including:

  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2N5401YTA is no exception. It is designed to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.

Environmental Compliance:

The 2N5401YTA from ON Semiconductor is also compliant with RoHS (Restriction of Hazardous Substances) regulations, which means it is manufactured with a conscious effort to reduce the environmental impact of hazardous substances.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.0936 $50.0760
1,305+ $0.0768 $100.2240
2,020+ $0.0744 $150.2880
2,780+ $0.0720 $200.1600
3,595+ $0.0696 $250.2120
4,810+ $0.0624 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess