EN
  • EN
  • DE

2N5458

Part No 2N5458
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 25V 0.31W TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 25V
Drain-Source Breakdown Voltage 25V
Current - Drain (Idss) @ Vds (Vgs=0) 2mA @ 15V
Voltage - Cutoff (VGS off) @ Id 1V @ 10nA
Max Input Capacitance 7pF @ 15V
Maximum Power Dissipation 310mW
Temperature Range - Operating 135°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 111823-2N5458
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Audio, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 2N5458 CAD Model

Description

The 2N5458 from ON Semiconductor is a high-performance JFET (Junction Field Effect Transistor) designed for a wide array of applications. This particular transistor is popular for its low power consumption and high input impedance, making it an excellent choice for analog switches, choppers, commutators, and amplifiers.

Key Features

  • High Input Impedance: The 2N5458 offers a high input impedance, which minimizes the loading effect on previous circuit stages, preserving signal integrity.
  • Low Leakage Current: It exhibits a low leakage current, ensuring minimal power loss and improved efficiency, which is critical for battery-powered devices.
  • Low Capacitance: With low capacitance, the 2N5458 is suitable for high-frequency applications, providing a wider bandwidth for signal processing.
  • Good Frequency Response: The device offers a favorable frequency response, making it a suitable choice for audio and RF applications.
  • High Gain: The transistor provides high gain, which can be leveraged in amplification stages to boost weak signals without significant noise addition.

Applications

The versatile nature of the 2N5458 allows it to be used in various applications, including:

  • Audio Amplifiers
  • RF Amplifiers
  • Analog Switches
  • Buffer Stages
  • Voltage-Controlled Oscillators
  • Impedance Buffering

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 25 V Gate-Source Voltage (V<sub>GS) 25 V Drain Current (I<sub>D) 10 mA Power Dissipation (P<sub>D) 350 mW

For engineers and designers looking for a reliable and versatile JFET, the ON Semiconductor 2N5458 is a robust choice that offers excellent performance in a variety of electronic circuits.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,430 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess