EN
  • EN
  • DE

2SK932-22

Part No 2SK932-22
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case SOT-23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 751319-2SK932-22
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK932-22 CAD Model

Description

The 2SK932-22 is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed to meet a wide range of applications, offering a perfect balance of efficiency and reliability for power management tasks.

Key Features

  • Drain-Source Voltage (Vdss): The 2SK932-22 boasts a robust drain-source voltage of up to 60V, making it suitable for high-voltage applications.
  • Continuous Drain Current (Id): With a continuous drain current of 22A, this MOSFET can handle significant power, ideal for demanding circuits.
  • Low On-Resistance (Rds on): The device offers an exceptionally low on-resistance, which enhances its efficiency by reducing power loss during operation.
  • Fast Switching Speed: It is designed for fast switching applications, providing rapid transition performance which is crucial for high-frequency circuits.
  • Gate Charge (Qg): This MOSFET has a low gate charge, which contributes to its fast switching capabilities and reduces the driving power required.
  • Package: The 2SK932-22 is available in a TO-220 package, which is widely used and known for its ease of installation and heat dissipation properties.

Applications

The 2SK932-22 is versatile and can be used in a variety of applications including:

  • Power supplies
  • DC/DC converters
  • Motor drives
  • Switching applications
  • Power management functions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SK932-22 is designed with reliability in mind, ensuring stable operation over its lifespan even under challenging conditions. It is also RoHS compliant, adhering to environmental standards and reducing hazardous substances in electronic devices.

Whether you are developing power supplies, optimizing converters, or designing motor control circuits, the 2SK932-22 from ON Semiconductor is a robust choice that will enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Toshiba Semiconductor and Storage
Lowest to $0.7390
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess