EN
  • EN
  • DE

2SB1126-TD

Part No 2SB1126-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154487-2SB1126-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1126-TD CAD Model

Description

ON Semiconductor 2SB1126-TD Bipolar Transistor

The ON Semiconductor 2SB1126-TD is a high-performance PNP bipolar junction transistor designed for a variety of applications that require efficient power management and signal amplification. This robust transistor is part of ON Semiconductor's extensive portfolio of semiconductor components known for their reliability and cutting-edge technology.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-252 (DPAK) surface-mount package for compact design
  • Collector-Emitter Voltage (VCEO): -80V, providing a high breakdown voltage for reliable operation under stress.
  • Collector Current (IC): -1A, suitable for moderate power applications.
  • Power Dissipation (Pd): 10W, allowing for sufficient power handling capability.
  • DC Current Gain (hFE): High hFE level, ensuring efficient current amplification.
  • Transition Frequency (fT): High transition frequency for better performance in high-speed switching applications.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C, offering a wide temperature range for various environments.

Applications

The 2SB1126-TD transistor is versatile and can be used in a wide range of electronic circuits. Some of its typical applications include:

  • Power management in consumer electronics
  • Signal amplification in audio devices
  • Driver stages in high-fidelity amplifiers and sound equipment
  • Switching regulators and power supply circuits
  • Motor control circuits for small motors
  • General-purpose switching and amplification tasks

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet rigorous industry standards. The 2SB1126-TD transistor is no exception and has been designed with attention to detail to ensure it delivers consistent performance and longevity. It is an ideal choice for designers seeking a reliable PNP transistor for their electronic projects.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheet for the 2SB1126-TD transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0161 $60.0322
5+ $24.6292 $123.1460
8+ $23.8588 $190.8704
11+ $23.0896 $253.9856
13+ $22.3204 $290.1652
18+ $20.0115 $360.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess