EN
  • EN
  • DE

CLA100E1200HB

Part No CLA100E1200HB
Manufacturer IXYS
Catalog SCRs - Single
Description SCR 1.2KV 160A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features SCR 1.2 kV 160 A Standard Recovery Through Hole TO-247 (IXTH)
Manufacturer IXYS
Series CLA100E1200HB
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 (IXTH)
Family Name CLA100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866793-CLA100E1200HB
Ultra Librarian 3D Model Ultra Librarian CLA100E1200HB CAD Model

Description

The CLA100E1200HB is a Discrete Semiconductor Product manufactured by IXYS.

  • Manufacturer: IXYS
  • Product Type: SCR
  • Voltage Rating: 1.2 kV
  • Current Rating: 160 A
  • Recovery Time: Standard
  • Package: TO-247-3
  • Mounting Type: Through-Hole
  • Operating Temperature: -40°C to 150°C (TJ)
  • Family: CLA100
  • Package Type: Tube
  • Quantity per Package: 30
  • Estimated Production Lead Time: 41 weeks
  • REACH Status: REACH Unaffected
  • HTSUS Code: 8541.30.0080

You May Also Be Interested in

Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8389 $53.0334
14+ $7.2524 $101.5336
22+ $7.0258 $154.5676
30+ $6.7991 $203.9730
39+ $6.5725 $256.3275
51+ $5.8926 $300.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 888 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess