EN
  • EN
  • DE

2N6045G

Part No 2N6045G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 100V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 2V @ 12mA, 3A
Collector Cut-off Current(Max) 20μA
Typical Gain (hFE) (Min) 1000 @ 3A, 4V
Maximum Power Dissipation 75W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 053154-2N6045G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6045G CAD Model

Description

The 2N6045G is a versatile and durable bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This power transistor is specifically designed to handle high-power amplification and switching applications, making it an essential component in a wide range of electronic devices.

Key Features

  • Device Type: BJT - Bipolar Power Transistor
  • Configuration: Single
  • Collector- Emitter Voltage VCEO Max: 60 V
  • Collector-Base Voltage VCBO: 80 V
  • Emitter-Base Voltage VEBO: 5 V
  • Collector Current - Continuous IC: 8 A
  • Total Device Dissipation: 75 W at 25°C
  • Operating and Storage Junction Temperature Range: -65 to +150°C
  • Mounting Style: Through Hole
  • Package / Case: TO-220
  • Lead Free Status / RoHS Status: Lead free / RoHS Compliant

Applications

The 2N6045G is highly suitable for a variety of applications that require robust performance in terms of power handling and thermal efficiency. Its common applications include:

  • Power regulators
  • Motor controls
  • Audio amplifiers
  • Switching circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2N6045G is built to offer reliability in challenging conditions, ensuring stable operation over its wide temperature range and resistance to voltage fluctuations. This makes it a preferred choice for professionals looking for components that can withstand rigorous usage.

Environmental Compliance

The 2N6045G transistor is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability. This compliance ensures that the product can be used in electronic equipment that is sold in regions with strict environmental regulations, including the European Union.

With its robust design, high power handling, and compliance with environmental standards, the 2N6045G from ON Semiconductor is an excellent choice for designers and engineers looking to create reliable and efficient electronic systems.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0236 $51.1800
105+ $0.9576 $100.5480
165+ $0.9246 $152.5590
235+ $0.8586 $201.7710
305+ $0.8255 $251.7775
380+ $0.7925 $301.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess