EN
  • EN
  • DE

2N6109

Part No 2N6109
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 7A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 7A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 3.5V @ 3A, 7A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 30 @ 2.5A, 4V
Maximum Power Dissipation 40W
Frequency - Transition 10MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038881-2N6109
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6109 CAD Model

Description

The ON Semiconductor 2N6109 is a high-quality bipolar power transistor designed to cater to a wide range of applications requiring medium voltage capability and high switching speeds. This versatile PNP transistor is a reliable choice for designers and engineers looking for a component that ensures efficient performance in various electronic circuits.

Key Features:

  • Voltage & Current: The 2N6109 boasts a collector-emitter voltage (VCEO) of 70V and collector current (IC) of up to 7A, which makes it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation of 40W, this transistor can handle significant energy without overheating, making it ideal for robust electronic designs.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product (fT) that ensures excellent performance in amplification applications.
  • TO-220 Package: Enclosed in a TO-220 package, the 2N6109 is designed for easy mounting and heat dissipation. This industry-standard package is compatible with a variety of PCB layouts and heat-sinking designs.

Applications:

The 2N6109 from ON Semiconductor is widely used in power linear and switching applications. It is particularly useful in situations where amplification of low-frequency signals is required. Some of the typical applications include:

  • Power regulators
  • Motor controls
  • Audio amplifiers
  • Switching circuits
  • Signal processing

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2N6109 is no exception. It is manufactured to meet stringent standards, ensuring high reliability and performance consistency. Engineers and designers can trust this component to deliver optimal performance in their critical applications.

Environmental Compliance:

Committed to environmental sustainability, ON Semiconductor ensures that the 2N6109 complies with RoHS directives, making it a component that is not only powerful but also environmentally friendly.

Whether you are designing power supplies, motor controllers, or audio systems, the ON Semiconductor 2N6109 provides the efficiency, reliability, and performance needed to drive your projects forward.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess