EN
  • EN
  • DE

2N6287G

Part No 2N6287G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 100V 20A TO-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 20A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 3V @ 200mA, 20A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 750 @ 10A, 3V
Power - Max 160W
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 762285-2N6287G
Family Name 2N6287
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Mexico, Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N6287G CAD Model

Description

ON Semiconductor 2N6287G Power Bipolar Transistor

The 2N6287G is a robust power bipolar transistor from ON Semiconductor, designed to cater to a variety of high-power switching applications and amplification purposes. This component is part of ON Semiconductor's renowned product lineup, known for their reliability and performance in demanding electrical environments.

Constructed with state-of-the-art silicon technology, the 2N6287G is a silicon epitaxial-base NPN transistor in a monolithic Darlington configuration. It is encapsulated in a TO-3 package, which is well-suited for high-power applications due to its ability to effectively dissipate heat. The package is also designed for easy mounting on heat sinks, further enhancing its thermal performance and reliability.

Key features of the 2N6287G include a high collector-emitter voltage (VCEO) of 80V and a collector current (IC) rating of up to 20A. Its high current gain (hFE) allows for efficient operation in circuits where high amplification is required. Additionally, the device boasts a high power dissipation capability, ensuring stable operation even under high load conditions.

The transistor's applications are diverse, ranging from power regulators and converters to motor controllers and audio amplifiers. Its robust design ensures that it can handle the rigors of industrial and commercial power systems, making it a trusted choice for engineers and designers. The 2N6287G is particularly well-suited for linear and switching applications, offering high-speed performance without compromising on power efficiency.

ON Semiconductor has equipped the 2N6287G with built-in features to enhance its safety and longevity. It includes an internal diode across the collector-emitter, which provides protection against inductive load transients. This makes the device a reliable choice for inductive switching applications where back EMF could otherwise pose a risk to the transistor.

In summary, the 2N6287G from ON Semiconductor is a high-performance power bipolar transistor that offers a blend of high power handling, efficiency, and reliability. Its robust TO-3 package and advanced silicon technology make it an ideal choice for a wide array of power applications in both commercial and industrial settings.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess