EN
  • EN
  • DE

2N6388G

Part No 2N6388G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 80V 10A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 3V @ 100mA, 10A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 1000 @ 5A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 119429-2N6388G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N6388G CAD Model

Description

ON Semiconductor 2N6388G Bipolar Power Transistor

The ON Semiconductor 2N6388G is a robust bipolar power transistor designed to handle high-power switching and amplifier applications. This versatile NPN transistor is part of the industry-renowned family of power transistors from ON Semiconductor, a leading manufacturer known for its high-quality semiconductor components and innovation in energy-efficient electronics.

The 2N6388G features a collector-emitter voltage (VCEO) of 80V, which allows it to manage a reasonable voltage range in circuit designs. With a continuous collector current (IC) rating of 10A, it is capable of handling significant current loads, making it suitable for a variety of power applications. The device also boasts a power dissipation (PD) of 75W, enabling it to dissipate heat effectively during operation, which is crucial for maintaining stability and longevity.

Constructed with ON Semiconductor's state-of-the-art silicon technology, the 2N6388G offers excellent performance characteristics including high DC current gain (hFE), which ensures minimal signal distortion and allows for efficient current amplification. This makes it an ideal choice for applications such as power regulators, DC-DC converters, motor controllers, and other power-switching circuits.

The transistor comes in a TO-220 package, a widely used and easily mountable form factor that facilitates heat sinking. This packaging also provides good electrical isolation and mechanical protection, ensuring reliable operation under various conditions.

For engineers and designers looking for a dependable power transistor with a solid track record, the ON Semiconductor 2N6388G is a compelling choice. It is characterized by its high-speed switching capabilities, robust thermal performance, and the ability to withstand the rigors of demanding power applications. The 2N6388G is also complemented by ON Semiconductor's comprehensive technical support and documentation, simplifying the design-in process and reducing time to market for new products.

Whether for industrial, commercial, or consumer applications, the 2N6388G is engineered to deliver performance and reliability that ON Semiconductor customers have come to expect.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9734 $53.5370
130+ $0.7987 $103.8310
195+ $0.7737 $150.8715
270+ $0.7488 $202.1760
350+ $0.7238 $253.3300
465+ $0.6489 $301.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess