EN
  • EN
  • DE

2N6489

Part No 2N6489
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 40V 15A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153117-2N6489
Popularity Low
Supply and Demand Status Limited
Family Name 2N6489
Introduction Date June 28, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2N6489 CAD Model

Description

Product Overview: 2N6489 Bipolar Junction Transistor (BJT) from ON Semiconductor

The 2N6489 is a high-quality Bipolar Junction Transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This versatile NPN transistor is a part of the epitaxial planar transistor series, which is renowned for its excellent performance in amplification and switching applications.

Key Features:

  • Type: NPN
  • Collector-Emitter Voltage (Vceo): 80V
  • Collector-Base Voltage (Vcbo): 90V
  • Emitter-Base Voltage (Vebo): 5V
  • Collector Current (Ic): 15A
  • Power Dissipation (Pd): 75W
  • DC Current Gain (hFE): 30 to 240 at 5A
  • Operating and Storage Junction Temperature Range: -55 to +150°C

The 2N6489 BJT is a robust component that offers a high collector-emitter voltage and collector-base voltage, making it suitable for high voltage applications. Its substantial collector current rating ensures that it can handle significant power, and its power dissipation capabilities make it reliable for extended use in various electronic circuits.

Applications:

The ON Semiconductor 2N6489 transistor is commonly used in power amplification and switching applications. It is well-suited for a wide range of uses, including:

  • Motor control circuits
  • Power regulators
  • Audio amplifiers
  • Switching power supplies
  • Power inverters

Its performance is optimized for linear amplification and low-frequency power applications. The device's high current gain bandwidth product ensures efficient operation in audio frequency amplifier stages and other applications requiring high current gain at low frequencies.

ON Semiconductor's commitment to reliability and performance is reflected in the 2N6489, which is fabricated using state-of-the-art technology for consistent quality. It is available in a TO-220 package, which is well-known for its ease of mounting and thermal efficiency.

Overall, the 2N6489 from ON Semiconductor is a reliable choice for designers and engineers looking for a high-performance NPN transistor that can deliver robust performance in a variety of demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess