EN
  • EN
  • DE

2N6667G

Part No 2N6667G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 60V 10A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 3V @ 100mA, 10A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 1000 @ 5A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 129517-2N6667G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6667G CAD Model

Description

Product Overview: 2N6667G

The 2N6667G is a high-power bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This NPN transistor is designed for use in a variety of applications, including power switching and amplifier circuits. Its robust design and reliable performance make it suitable for demanding environments where high efficiency and thermal stability are required.

Key Features

  • Voltage and Current Ratings: The 2N6667G can handle collector-emitter voltages up to 400V, and its collector current rating is up to 15A, making it suitable for high-voltage power applications.
  • High Power Dissipation: With a power dissipation of 175W, this transistor is capable of handling significant amounts of power, essential for high-power circuits.
  • TO-3 Package: Encased in a TO-3 metal can package, the 2N6667G offers excellent thermal conductivity and durability, ensuring a long operational life even under stressful conditions.
  • Gain Bandwidth Product: It has a decent gain bandwidth product (fT) of 4MHz, which is adequate for various audio and general-purpose amplification requirements.

Applications

The 2N6667G is versatile and can be employed in numerous applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2N6667G is manufactured to meet stringent quality standards, ensuring reliable performance in a wide range of operating conditions. Its robust construction is designed to withstand thermal and electrical stresses, providing a dependable solution for your power control and amplification needs.

Environmental Compliance

The 2N6667G complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products without compromising on performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess