EN
  • EN
  • DE

2N7002LT1H

Part No 2N7002LT1H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Small Signal MOSFET | MOSFET N-CH 60V SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 115mA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 7.5Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2.5V at 250μA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 50pF at 25V
Power Dissipation (Maximum) 225mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1124243-2N7002LT1H
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N7002LT1H CAD Model

Description

Product Overview: 2N7002LT1H - ON Semiconductor

The 2N7002LT1H is a high-performance, small-signal N-Channel MOSFET produced by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the stringent requirements of modern electronic circuits, offering high-speed switching, low on-resistance, and a compact form factor. It is widely used in power management applications, including load switch, power conversion, and motor control in consumer electronics, automotive, and industrial systems.

Key Features

  • Voltage Rating: The device can handle a maximum drain-source voltage (V<sub>DS) of 60V, which makes it suitable for a variety of mid-voltage applications.
  • Current Capacity: It offers a continuous drain current (I<sub>D) of 115 mA, with the ability to handle pulse currents significantly higher, ensuring reliable operation under various conditions.
  • Low On-Resistance: With an R<sub>DS(on) as low as 7.5Ω at V<sub>GS = 10 V, this MOSFET provides efficient power handling with minimal losses, making it ideal for power-sensitive designs.
  • Fast Switching Speed: The device features fast switching speed, which is critical for reducing switching losses and improving efficiency in high-frequency applications.
  • Surface Mount Package: Packaged in a small SOT-23 surface-mount package, the 2N7002LT1H is optimized for space-constrained applications.
  • ESD Protection: It includes built-in electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes during handling and operation.

Applications

The 2N7002LT1H is versatile and can be used in a wide range of applications, including:

  • DC/DC Converters
  • Power Management Circuits
  • Battery Powered Devices
  • Load Switches
  • Motor Control Systems
  • Switching Circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2N7002LT1H is manufactured to meet the highest industry standards for performance and reliability. It is designed to withstand harsh environments and is compliant with RoHS directives, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
STMicroelectronics
DISCRETE
Lowest to $27.8572
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5571 $50.1390
220+ $0.4572 $100.5840
340+ $0.4429 $150.5860
470+ $0.4286 $201.4420
605+ $0.4143 $250.6515
810+ $0.3714 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess