ON Semiconductor 2R5MPE330M9-05 Capacitor
The ON Semiconductor 2R5MPE330M9-05 is a highly reliable, miniature-sized aluminum electrolytic capacitor designed to offer both high performance and durability for a variety of applications. This component is part of ON Semiconductor's extensive range of capacitors, known for their quality and engineering excellence.
Key Features
- Capacitance: The 2R5MPE330M9-05 boasts a capacitance of 330µF, providing sufficient charge storage for demanding applications.
- Voltage Rating: This capacitor is rated for 2.5V, making it suitable for low-voltage electronics, where precise voltage control is paramount.
- Miniature Size: With its compact dimensions, it is an ideal choice for space-constrained designs, allowing for efficient use of PCB real estate.
- Endurance: The capacitor offers an operational endurance of 1000 hours at 105°C, ensuring long-term reliability and performance under challenging conditions.
- Low Impedance: Its low impedance characteristic ensures reduced voltage drops and better filtering capabilities, which is critical for power stability in electronic circuits.
- Polarized Design: As a polarized aluminum electrolytic capacitor, it must be connected with the correct polarity to function properly, which is standard for this type of capacitor.
Applications
The 2R5MPE330M9-05 is versatile and can be used in various electronic devices, including:
- Power supply units
- LED lighting systems
- Consumer electronics
- Telecommunication devices
- Automotive electronics
Quality and Environmental Compliance
ON Semiconductor is committed to environmental sustainability and quality. The 2R5MPE330M9-05 is manufactured to meet industry standards for performance and reliability, ensuring that it meets or exceeds the requirements of electronic devices today. The component is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.