EN
  • EN
  • DE

SN74AS250ADWG4

Part No SN74AS250ADWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA GEN/MULTPL 1X16:1 24SOIC / Data Generator/Multiplexer 1 x 16:1 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AS
Package Tube
Product Status Obsolete
Type Data Generator/Multiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 48mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74AS2
Standard Package 125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256818-SN74AS250ADWG4
Ultra Librarian 3D Model Ultra Librarian SN74AS250ADWG4 CAD Model

Description

Product Overview: SN74AS250ADWG4

The SN74AS250ADWG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of advanced digital systems. This device is a part of the 'AS' logic family, which is renowned for its fast speeds and exceptional reliability. The SN74AS250ADWG4, in particular, is a 1-of-8 data selector/multiplexer, providing a critical function in the selection and routing of digital signals within a circuit.

Key Features

  • High-Speed Operation: The SN74AS250ADWG4 is optimized for swift data processing, ensuring minimal propagation delays and high throughput for time-sensitive applications.
  • Low Power Consumption: Despite its speed, the device maintains a low power profile, making it suitable for power-sensitive designs.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, adding to its versatility in different system environments.
  • Durable Construction: Housed in a robust 24-pin ceramic flat (DWG) package, the SN74AS250ADWG4 stands up to challenging conditions and is designed for longevity.
  • Compatibility: It is designed to interface well with other components in the AS logic family, as well as with multiple other logic types, for seamless integration into diverse systems.

Applications

The SN74AS250ADWG4 is suitable for a wide array of applications, particularly where high-speed data selection is critical. This includes, but is not limited to, data processing, telecommunications, and control systems. It is also a good fit for multiplexing and data routing tasks in complex digital circuits.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AS250ADWG4 has undergone rigorous testing to ensure it meets the industry standards for performance and reliability. Customers can trust this component to perform consistently over its intended lifespan, even under demanding conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess