EN
  • EN
  • DE

2SA1016KG

Part No 2SA1016KG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 736204-2SA1016KG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1016KG CAD Model

Description

The 2SA1016KG is a high-quality PNP transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for general-purpose amplifier applications and is known for its reliability and performance in a variety of electronic circuits.

Key Features:

  • High Current Gain Bandwidth Product: The 2SA1016KG offers an excellent current gain bandwidth product, making it suitable for amplifier applications that require high-frequency performance.
  • Low Noise: It is engineered to have low noise characteristics, which is essential for audio amplifiers and other sensitive electronic applications.
  • High Collector-Emitter Voltage: With a high VCEO, this transistor can handle significant voltage across the collector and emitter terminals without the risk of breakdown, contributing to the durability of the device.
  • Complementary NPN Type Available: The 2SA1016KG has a complementary NPN type transistor available, allowing for the creation of symmetrical push-pull amplifier configurations.

Applications:

The 2SA1016KG is versatile and can be used in various applications such as:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • General purpose switching applications

Specifications:

Parameter Value
Collector-Base Voltage (VCBO) 50 V
Collector-Emitter Voltage (VCEO) 50 V
Emitter-Base Voltage (VEBO) 5 V
Collector Current (IC) 150 mA
Total Device Dissipation (Ptot) 400 mW
Transition Frequency (fT) 120 MHz
Noise Figure (NF) 1 dB

The 2SA1016KG by ON Semiconductor is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronic devices. With its robust features and versatile applications, this PNP transistor is an excellent choice for designers and engineers looking to enhance their electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3848 $62.3160
105+ $1.1365 $119.3325
160+ $1.1007 $176.1120
220+ $1.0649 $234.2780
285+ $1.0303 $293.6355
380+ $0.9228 $350.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess