EN
  • EN
  • DE

2SA1179RM6-TB

Part No 2SA1179RM6-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153436-2SA1179RM6-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1179RM6-TB CAD Model

Description

ON Semiconductor 2SA1179RM6-TB Transistor

The 2SA1179RM6-TB is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leading provider of semiconductor solutions. This transistor is designed to offer excellent switching and amplification characteristics, making it suitable for a broad range of electronic applications. The device features a compact design, housed in a durable SOT-23 package, which allows for efficient use of PCB space and is ideal for automated assembly processes.

The 2SA1179RM6-TB transistor is capable of handling a collector current up to 150 mA and offers a collector-emitter voltage (Vceo) of -50V, ensuring reliable operation in various circuit configurations. Its high gain bandwidth product and low saturation voltage are tailored to enhance performance in amplification stages of audio devices, signal processing equipment, and other low-power applications.

Key features of the 2SA1179RM6-TB include:

  • PNP bipolar junction transistor (BJT) configuration
  • Collector-Emitter voltage (Vceo): -50V
  • Collector current (Ic): -150 mA
  • Power dissipation (Pd): 150 mW
  • High current gain bandwidth product
  • Low collector-emitter saturation voltage
  • High reliability and performance
  • Small SOT-23 package for space-saving design

The device is also characterized by its robustness, with a high tolerance for transient excess currents and temperatures, ensuring a long operational lifespan even in demanding conditions. The 2SA1179RM6-TB is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability and the production of eco-friendly products.

Applications for the 2SA1179RM6-TB are diverse, ranging from low-power switching to driver stages in audio amplifiers, as well as in control circuits for consumer electronics, portable devices, and power management systems. Its versatility and reliable performance make it a preferred choice for designers looking to optimize their electronic designs while maintaining cost-effectiveness and energy efficiency.

With ON Semiconductor's reputation for quality and innovation, the 2SA1179RM6-TB stands out as a reliable component for engineers and hobbyists alike who require a dependable PNP transistor for their electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess