EN
  • EN
  • DE

2SA1318T

Part No 2SA1318T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 10899-2SA1318T
Ultra Librarian 3D Model Ultra Librarian 2SA1318T CAD Model

Description

ON Semiconductor 2SA1318T PNP Transistor

The ON Semiconductor 2SA1318T is a PNP transistor designed for high-speed switching applications. It is a versatile component that is widely used in various electronic circuits, including amplifiers, signal processing, and power management systems. The 2SA1318T is known for its reliability and performance, making it a preferred choice for engineers and electronics enthusiasts alike.

Key Features

  • Transistor Type: PNP - This means that the majority carriers are holes, making it suitable for positive signal amplification.
  • High Current Gain Bandwidth Product: The device offers a high transition frequency, which is ideal for applications that require fast switching and accurate signal amplification.
  • Low Saturation Voltage: This feature allows for more efficient operation, reducing power loss and improving overall system performance.
  • Miniaturized Package: The compact SOT-23 package allows for high-density mounting, making the 2SA1318T a great choice for space-constrained applications.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the 2SA1318T adheres to RoHS standards, minimizing the use of hazardous substances in electronic components.

Applications

The 2SA1318T is suitable for a wide range of applications, including but not limited to:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Power management systems
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching regulators and converters

Technical Specifications

  • Collector-Emitter Voltage (VCEO): -50V
  • Collector-Base Voltage (VCBO): -60V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -100mA
  • Power Dissipation (Pd): 150mW
  • DC Current Gain (hFE): 120 to 560
  • Operating and Storage Junction Temperature Range: -55 to +150°C

Overall, the ON Semiconductor 2SA1318T PNP transistor is a reliable and efficient component that offers superior performance for a variety of electronic applications. Its high-speed switching capability, low saturation voltage, and miniaturized package make it an excellent choice for modern electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess