EN
  • EN
  • DE

2SA1331-5-TB-E

Part No 2SA1331-5-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1036552-2SA1331-5-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SA1331-5-TB-E CAD Model

Description

ON Semiconductor 2SA1331-5-TB-E PNP Transistor Overview

The ON Semiconductor 2SA1331-5-TB-E is a high-performance PNP bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This versatile component is a reliable choice for designers and engineers looking for a transistor with a good balance of efficiency and power handling.

Key Features

  • Type: PNP Bipolar Junction Transistor
  • Package: TO-92B package for easy mounting and handling
  • Collector-Emitter Voltage (VCEO): -50V, providing a good range for various circuit designs
  • Collector Current (IC): -1A, suitable for moderate power applications
  • Power Dissipation (Pd): 900mW, allowing for satisfactory power handling capability
  • DC Current Gain (hFE): 70 to 400 at IC = -150mA, offering a wide range of amplification possibilities
  • Transition Frequency (fT): 100MHz, making it suitable for high-speed switching

Applications

The 2SA1331-5-TB-E is ideal for use in a variety of electronic circuits. It is commonly employed in:

  • Audio frequency amplifier stages
  • Signal processing
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and audio equipment
  • Various types of oscillators

Reliability and Performance

ON Semiconductor is known for its commitment to quality, and the 2SA1331-5-TB-E is no exception. This component is built to provide stable and reliable performance under a wide range of operating conditions. Its robust construction ensures longevity, making it a cost-effective choice for mass production and industrial applications.

Environmental Compliance

Adhering to environmental standards, the 2SA1331-5-TB-E is lead-free and RoHS compliant, minimizing the environmental impact and ensuring compatibility with global environmental regulations. This makes it a responsible choice for manufacturers looking to create eco-friendly products.

With its excellent amplification characteristics, ON Semiconductor's 2SA1331-5-TB-E is a versatile component that offers a blend of performance and reliability for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess