EN
  • EN
  • DE

2SA1338-6

Part No 2SA1338-6
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 50V 0.5A 200mW 3-Pin Case CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153564-2SA1338-6
Popularity Low
Supply and Demand Status Limited
Family Name 2SA1338-6
Introduction Date September 09, 2004
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SA1338-6 CAD Model

Description

The 2SA1338-6 is a high-quality PNP transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is designed to meet the rigorous demands of modern electronic circuits, offering reliable performance and efficiency.

Key Features

  • Transistor Type: PNP - This transistor is a PNP type, which means it is turned on or off by the movement of holes and can be used in various amplifying or switching applications.
  • Voltage & Current: It is capable of handling collector-emitter voltages up to -50V and collector currents up to -1A, making it suitable for mid-power applications.
  • Power Dissipation: With a power dissipation of 900mW, the 2SA1338-6 can sustain moderate levels of power without overheating, ensuring long-term reliability.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product (fT) of 120MHz, which indicates good frequency response, particularly useful in RF and audio applications.
  • Package: Enclosed in a TO-92 package, the 2SA1338-6 is designed for through-hole mounting, which is ideal for prototyping and general-purpose applications.

Applications

The 2SA1338-6 is versatile and can be used in a wide range of applications. It is commonly found in:

  • Audio Frequency Amplifier Stages
  • Signal Processing Circuits
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • Switching Regulators and Power Supply Circuits
  • General Purpose Switching and Amplification

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the 2SA1338-6 is no exception. Each transistor is built to the highest standards, ensuring that it delivers consistent performance and durability across a range of operating conditions. The 2SA1338-6 is a testament to ON Semiconductor's dedication to providing electronic components that industry professionals can rely on.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5204 $59.8468
40+ $2.8887 $115.5480
62+ $2.7986 $173.5132
86+ $2.7073 $232.8278
111+ $2.6172 $290.5092
148+ $2.3470 $347.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess