The 2SA1341-TB from ON Semiconductor is a PNP bipolar junction transistor (BJT) that offers excellent performance for a wide range of electronic applications. This high-quality semiconductor device is designed to provide efficient amplification and switching functionalities, making it an ideal choice for audio amplifiers, signal processing, and power management circuits.
Key Features:
- Transistor Type: PNP - The 2SA1341-TB is a PNP transistor, which means it is turned on by a negative current at its base terminal.
- High Current Gain Bandwidth Product: With its high transition frequency, this transistor is suitable for applications that require fast switching and amplification.
- Low Saturation Voltage: The device has a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
- Power Dissipation: It has a power dissipation capability that ensures reliable performance even under demanding conditions.
- Package: The 2SA1341-TB comes in a TO-92B package, which is widely used and easy to handle in various PCB designs.
Applications:
The 2SA1341-TB is versatile and can be used in numerous applications, including:
- Audio frequency amplifier stages
- Signal processing circuits
- Driver stages in hi-fi amplifiers and television circuits
- Power management and regulation modules
- General purpose switching applications
Technical Specifications:
Parameter
Value
Collector-Base Voltage (VCBO)
-160V
Collector-Emitter Voltage (VCEO)
-140V
Emitter-Base Voltage (VEBO)
-5V
Collector Current (IC)
-1A
Total Device Dissipation (Ptot)
900mW
Transition Frequency (fT)
100MHz
With the 2SA1341-TB, ON Semiconductor continues its commitment to providing high-quality components that meet the stringent requirements of modern electronic designs. Whether you are developing audio equipment, working on signal processing, or designing power supplies, the 2SA1341-TB is a reliable and efficient choice.