EN
  • EN
  • DE

2SB902-R

Part No 2SB902-R
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Silicon Pnp Epitaxial Planar Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Panasonic
Win Source Part Number 220057-2SB902-R
Popularity Low
Supply and Demand Status Balance
Family Name 2SB902R
Introduction Date July 05, 2009
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SB902-R CAD Model

Description

Overview

The 2SB902-R is a leading PNP power transistor known for its high performance in power amplification and switching tasks. Exceptional in resisting thermal and electrical stress, this transistor is highly sought after for high-demand electronic applications.

Features and Benefits

  • Enhanced Power Output: Facilitates high amplification and power potential, perfectly suited for substantial electronic components.
  • Thermal Tolerance: Maintains consistent operation across a broad temperature range, enhancing reliability.
  • Minimal On State Losses: Ensures efficient power use, reducing operational costs related to energy consumption.
  • Durable Packaging: Housed in a well-engineered package that provides excellent protection and longevity.

Applications

  • High-Frequency Amplifiers: Ideal for applications requiring fast signal processing with minimal delays.
  • Power Supply Circuits: Used to ensure robust power delivery and management.
  • Automotive Electronic Systems: Vital for controlling various functions in modern vehicles.
  • Renewable Energy Systems: Enhances the efficiency of solar or wind power conversion units.

Additional Information

The robust emitter framework of the 2SB902-R provides unparalleled power efficiency, making it a valuable component in electronic designs geared towards high energy performance and minimized heat generation. It is frequently chosen for its ability to operate under varied voltage and current loads without degrading, a testament to its versatility and engineering excellence. Additionally, its contribution to minimizing electrical noise and electromagnetic interference is essential in maintaining the structural integrity of sensitive electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess