EN
  • EN
  • DE

ECH8675-TL-H

Part No ECH8675-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2P-CH 20V 4.5A ECH8 / Mosfet Array 20V 4.5A 1.5W Surface Mount 8-ECH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 4.5A
Rds On (Max) @ Id, Vgs 46mOhm @ 3A, 4.5V
Gate Charge (Qg) (Max) @ Vgs 7.3nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 670pF @ 10V
Power - Max 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SMD, Flat Lead
Supplier Device Package 8-ECH
Base Product Number ECH8675
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 917767-ECH8675-TL-H
Ultra Librarian 3D Model Ultra Librarian ECH8675-TL-H CAD Model

Description

The ECH8675-TL-H is a high-performance P-Channel Power MOSFET presented by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the rigorous requirements of modern electronic circuits, providing efficient power management and switching with a focus on energy-saving features.

Key Features

  • High Current Capability: The ECH8675-TL-H can handle continuous drain currents up to a significant level, making it suitable for high-power applications.
  • Low On-Resistance: With its low RDS(on), this MOSFET ensures minimal power loss and heat generation during operation, enhancing overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, this device minimizes transition losses and improves performance in high-frequency circuits.
  • Small Package Size: The compact TSMT-6 package allows for space-saving designs, essential for modern miniaturized electronic assemblies.
  • Halogen-Free: Compliant with environmental regulations, the ECH8675-TL-H is a halogen-free component, reducing the ecological footprint of electronic products.

Applications

The ECH8675-TL-H is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Load Switches
  • Battery Management
  • Motor Drives

Technical Specifications

Parameter Value Drain-Source Voltage (VDSS) -30 V Continuous Drain Current (ID) -15 A Power Dissipation (PD) 1.25 W RDS(on) 8.5 mΩ Package TSMT-6

For engineers and designers looking for a reliable P-Channel MOSFET, the ECH8675-TL-H from ON Semiconductor offers an optimal solution that balances performance with environmental consciousness. Its robust design and technical excellence make it a preferred choice for power-sensitive applications.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1415
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7330 $59.7280
38+ $3.0631 $116.3978
59+ $2.9672 $175.0648
81+ $2.8713 $232.5753
105+ $2.7755 $291.4275
140+ $2.4890 $348.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess