2SA1344-TB PNP Transistor by ON Semiconductor
The 2SA1344-TB is a high-quality PNP transistor from the reputable manufacturer ON Semiconductor, designed for general-purpose amplifier applications. This semiconductor device is recognized for its reliability and performance in a variety of electronic circuits.
Key Features:
- Transistor Polarity: PNP - This type of bipolar junction transistor is designed to allow the flow of electric current across the device when a negative base current is applied.
- Collector-Emitter Voltage (VCEO): The 2SA1344-TB can handle a collector-emitter voltage up to 50V, providing a good range of operation for many electronic applications.
- Collector Current (IC): It supports a continuous collector current of up to 150mA, which is suitable for amplification purposes in various circuits.
- Power Dissipation (Pd): With a power dissipation of 200mW, this transistor can manage a modest amount of heat generated during operation without compromising its functionality.
- DC Current Gain (hFE): The device offers an excellent DC current gain range, ensuring efficient current amplification in your circuit designs.
- Package: The 2SA1344-TB comes in a TO-92B package, which is a widely used and easily mountable package for through-hole PCB designs.
Applications:
The 2SA1344-TB is versatile and can be used in a variety of electronic applications, including but not limited to:
- Audio frequency amplifier stages
- Signal processing
- Driver stages in hi-fi amplifiers and television circuits
- General-purpose switching
ON Semiconductor's commitment to quality ensures that the 2SA1344-TB transistor is a reliable component for your electronic projects. Whether you are a hobbyist working on a DIY project or a professional designing sophisticated electronic systems, this PNP transistor is an excellent choice for a wide range of amplification needs.
For detailed specifications and application notes, please refer to the official datasheet provided by ON Semiconductor. This will give you comprehensive insight into the electrical characteristics and operational guidelines for the 2SA1344-TB transistor.