EN
  • EN
  • DE

2SA1348

Part No 2SA1348
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,219 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 541739-2SA1348
Ultra Librarian 3D Model Ultra Librarian 2SA1348 CAD Model

Description

ON Semiconductor's 2SA1348 is a high-quality PNP transistor designed for general-purpose amplifier and switching applications. This versatile component features a small flat package, making it suitable for use in compact circuits while ensuring reliable performance in a wide range of electronic devices.

Key Features

  • Transistor Type: PNP - This transistor is a PNP type, meaning it is designed to control the flow of holes as charge carriers in a circuit.
  • Voltage Ratings: It can handle collector-base voltage (VCBO) of -50V, collector-emitter voltage (VCEO) of -50V, and emitter-base voltage (VEBO) of -5V, providing ample voltage range for various applications.
  • Current Ratings: The 2SA1348 supports a collector current (IC) of -150mA, which is suitable for a wide array of low to medium power applications.
  • Power Dissipation: With a power dissipation (Pc) of 200mW, this transistor can manage a moderate amount of heat during operation without compromising its performance.
  • High Transition Frequency: It offers a high transition frequency (fT) of 120MHz, which is beneficial for applications requiring fast switching and accurate amplification at high frequencies.
  • Low Noise: The 2SA1348 is designed for low noise operation, making it an excellent choice for audio amplifiers and other applications where signal clarity is paramount.
  • Package: It comes in a compact TO-92 package, which is widely used and easy to integrate into various circuit designs.

Applications

The ON Semiconductor 2SA1348 PNP transistor is ideal for a diverse set of applications, including:

  • Audio frequency amplifier stages
  • Signal processing
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits
  • Various other general-purpose switching applications

With its reliable performance and ON Semiconductor's reputation for quality, the 2SA1348 is a solid choice for designers and engineers looking to implement a robust PNP transistor in their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess