The 2SA1369-T111-1G is a high-performance PNP transistor manufactured by ON Semiconductor, a leader in semiconductor solutions. This transistor is designed to offer excellent power amplification and switching capabilities, making it suitable for a variety of electronic applications. Whether you're working on audio amplifiers, signal processing, or power management systems, the 2SA1369-T111-1G provides reliable and efficient performance.
Key Features:
- High Current Capability: This transistor can handle a continuous collector current up to 50 mA, making it suitable for driving moderate loads in electronic circuits.
- Low Saturation Voltage: The 2SA1369-T111-1G boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in saturation mode applications.
- High Transition Frequency: With a transition frequency (fT) of 120 MHz, this component is ideal for high-speed switching and amplification in RF applications.
- Complementary NPN Transistor: It is often paired with its complementary NPN counterpart, the 2SC3423-T111-1G, for push-pull, differential, or other configurations that require a matched PNP-NPN pair.
Applications:
- Audio frequency amplifier stages
- Low noise signal processing
- Power management systems
- Driver stages in Hi-Fi amplifiers and television circuits
Product Specifications:
Parameter
Value
Collector-Base Voltage (VCBO)
-160 V
Collector-Emitter Voltage (VCEO)
-120 V
Emitter-Base Voltage (VEBO)
-5 V
Collector Current (IC)
-50 mA
Collector Power Dissipation (PC)
400 mW
Transition Frequency (fT)
120 MHz
With its robust design and ON Semiconductor's commitment to quality, the 2SA1369-T111-1G is a reliable choice for professionals seeking components that deliver consistent performance and longevity.