2SA1412-Z-E1 PNP Transistor by ON Semiconductor
The 2SA1412-Z-E1 is a high-quality PNP transistor developed by ON Semiconductor, a leader in the semiconductor industry. This transistor is designed for general-purpose amplifier and switching applications, offering reliable performance with a focus on energy efficiency. The 2SA1412-Z-E1 features a compact design, making it suitable for use in a wide range of electronic devices.
Key Features:
- Transistor Type: PNP - This type of bipolar junction transistor allows for a high level of control over electronic signals and is commonly used in amplification and switching applications.
- High Current Capacity: The 2SA1412-Z-E1 has a continuous collector current of up to 1A, which is ideal for driving moderate loads in electronic circuits.
- Low Saturation Voltage: The transistor is designed to have a low collector-emitter saturation voltage, which minimizes power loss and improves efficiency in operation.
- High Transition Frequency: With a transition frequency of 120 MHz, this transistor is suitable for applications requiring fast switching and operational speeds.
- RoHS Compliant: The 2SA1412-Z-E1 meets the Restriction of Hazardous Substances (RoHS) directive, ensuring it is free from certain harmful materials and is environmentally friendly.
Applications:
The versatility of the 2SA1412-Z-E1 PNP transistor makes it an excellent choice for a variety of applications, including but not limited to:
- Audio frequency amplifier stages
- Signal processing
- Power management circuits
- Switching regulators
- Driver stages in hi-fi amplifiers and television circuits
Product Specifications:
Parameter
Value
Collector-Base Voltage (VCBO)
-80V
Collector-Emitter Voltage (VCEO)
-50V
Emitter-Base Voltage (VEBO)
-5V
Collector Current (IC)
-1A
Power Dissipation (PD)
900mW
Transition Frequency (fT)
120MHz
In conclusion, the 2SA1412-Z-E1 from ON Semiconductor is a robust and versatile PNP transistor that offers a mix of high-performance specifications suitable for a wide range of electronic applications. Its compliance with RoHS directives also ensures that it meets modern environmental standards.