EN
  • EN
  • DE

2SA1413-Z-E1

Part No 2SA1413-Z-E1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 600V 1A 3-Pin(2+Tab) TO-252 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153652-2SA1413-Z-E1
Popularity Low
Supply and Demand Status Balance
Family Name 2SA1413-Z
Introduction Date December 24, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SA1413-Z-E1 CAD Model

Description

The 2SA1413-Z-E1 is a high-performance PNP transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This electronic component is designed to meet the stringent requirements of modern electronic circuits, providing reliable and efficient performance. It is commonly used in a variety of applications, including power management, audio amplifiers, and signal processing.

Key Features

  • High Current Capacity: The 2SA1413-Z-E1 is capable of handling high current loads, making it suitable for power amplification tasks.
  • Low Saturation Voltage: This transistor offers low collector-emitter saturation voltage, which improves efficiency by reducing power loss during operation.
  • Fast Switching Speed: With its quick response to changes in input, the 2SA1413-Z-E1 is ideal for applications that require fast switching capabilities.
  • High Power Dissipation: It has an impressive power dissipation rating, allowing it to handle higher power applications without overheating.
  • Complementary NPN Type Available: For applications requiring complementary NPN-PNP transistor pairs, ON Semiconductor offers a counterpart NPN transistor that pairs well with the 2SA1413-Z-E1.

Applications

The 2SA1413-Z-E1 is versatile and can be used in various applications, including:

  • Audio Power Amplifiers
  • DC-DC Converters
  • Power Supply Circuits
  • Driver Stages in Hi-Fi Amplifiers
  • Signal Processing Circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SA1413-Z-E1 is built to rigorous standards, ensuring long-term reliability and performance under various operating conditions. Its robust construction makes it a preferred choice for manufacturers looking for components that can withstand the test of time and maintain functionality in diverse environments.

Environmental Compliance

The 2SA1413-Z-E1 is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which limits the use of certain hazardous materials in electronic equipment. This commitment to sustainability ensures that the product is not only efficient but also environmentally friendly.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7454 $60.3988
52+ $2.2534 $117.1768
80+ $2.1830 $174.6400
110+ $2.1125 $232.3750
142+ $2.0420 $289.9640
190+ $1.8307 $347.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess