EN
  • EN
  • DE

2SA1434-TB-E

Part No 2SA1434-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 0.1A 50V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 11029-2SA1434-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SA1434-TB-E CAD Model

Description

ON Semiconductor 2SA1434-TB-E PNP Transistor

The ON Semiconductor 2SA1434-TB-E is a high-quality PNP transistor designed for use in a wide range of electronic applications. This versatile transistor is an essential component for professionals and hobbyists alike, offering reliable performance in various circuits. The 2SA1434-TB-E is well-suited for amplification and switching applications, making it a go-to choice for designers looking for a robust solution.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-92B, making it easy to install in a variety of PCB layouts.
  • Collector-Emitter Voltage (Vceo): 50V, providing a good range for medium voltage applications.
  • Collector Base Voltage (Vcbo): 60V, ensuring stability in higher voltage scenarios.
  • Emitter Base Voltage (Vebo): 5V, suitable for a range of signal levels.
  • Collector Current (Ic): 500mA, offering ample current handling for a multitude of uses.
  • Power Dissipation (Pd): 900mW, ensuring the transistor can handle significant power levels without overheating.
  • DC Current Gain (hFE): 70 to 400, providing a wide range of amplification possibilities.
  • Transition Frequency (fT): 180MHz, making it suitable for high-frequency applications.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C, allowing for performance in extreme conditions.

Applications

The 2SA1434-TB-E transistor is ideal for a variety of electronic circuits. It is commonly used in:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Power management systems
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

ON Semiconductor's 2SA1434-TB-E is built to meet the needs of modern electronic designs, offering reliability and performance. Whether you are working on a DIY project or a commercial electronic product, this PNP transistor is an excellent choice for ensuring your circuit operates efficiently and effectively.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess