EN
  • EN
  • DE

2SC5980-TL-E

Part No 2SC5980-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 8A 1000mW 3-Pin(2+Tab) TP-FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157383-2SC5980-TL-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SC5980-TL-E
Introduction Date February 12, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SC5980-TL-E CAD Model

Description

Product Overview: 2SC5980-TL-E by ON Semiconductor

The 2SC5980-TL-E is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to meet the needs of a wide range of electronic applications, offering reliability and efficiency in a compact package.

Key Features

  • Transistor Type: The 2SC5980-TL-E is an NPN bipolar junction transistor (BJT), which is commonly used for amplification and switching purposes.
  • Voltage Ratings: It can handle a collector-base voltage (VCBO) of 50V, a collector-emitter voltage (VCEO) of 50V, and an emitter-base voltage (VEBO) of 5V, making it suitable for moderate voltage applications.
  • Current Handling: The transistor is capable of a collector current (IC) of up to 150mA, providing ample current for a variety of circuits.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 250MHz, the 2SC5980-TL-E is ideal for high-frequency operations, ensuring efficient performance in RF and other high-speed applications.
  • Power Dissipation: It has a power dissipation (PC) of 150mW, allowing it to handle a moderate amount of power without overheating.
  • Package: The component comes in a small, surface-mount package (SOT-323), which is perfect for space-constrained applications.

Applications

The 2SC5980-TL-E is versatile and can be used in various applications, including:

  • Audio amplifiers and preamplifiers
  • Signal processing
  • Switching circuits
  • RF amplifiers
  • Oscillators
  • Driver stages in high-fidelity systems

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 2SC5980-TL-E is designed to ensure long operational life and stable performance across its lifespan. It is a testament to ON Semiconductor's dedication to providing components that excel in both innovation and dependability.

Environmental Compliance

The 2SC5980-TL-E is RoHS compliant, ensuring that it adheres to the strictest environmental regulations by avoiding the use of hazardous substances. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and companies looking to minimize their ecological footprint.

In conclusion, the 2SC5980-TL-E by ON Semiconductor is a robust and reliable component for designers and engineers looking to incorporate an efficient NPN transistor into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess