EN
  • EN
  • DE

2SC4106

Part No 2SC4106
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 400V 7A 1750mW 3-Pin(3+Tab) TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156214-2SC4106
Popularity Low
Supply and Demand Status Limited
Family Name 2SC4106
Introduction Date July 21, 2004
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SC4106 CAD Model

Description

2SC4106 Transistor from ON Semiconductor

The 2SC4106 is a high-performance NPN transistor manufactured by ON Semiconductor, a company renowned for producing energy-efficient innovations in the semiconductor industry. This transistor is designed for power amplification and switching applications, making it a versatile component for a wide range of electronic circuits. Its robust design ensures reliability and longevity, making it a preferred choice for engineers and electronic device manufacturers.

Key Features

  • High Current Capacity: The 2SC4106 can handle high levels of current, making it suitable for power amplification tasks in audio applications, power supplies, and more.
  • High Collector-Emitter Voltage: With a high VCEO (collector-emitter voltage), this transistor can sustain more significant voltage levels, offering flexibility in circuit designs.
  • Low Saturation Voltage: The low VCE(sat) ensures efficient operation with minimal power loss, which is critical for power management in electronic devices.
  • Fast Switching Speed: Its quick response time is ideal for switching applications, where speed is essential to performance.
  • Complementary to 2SA1606: The 2SC4106 pairs well with the 2SA1606 PNP transistor, providing a balanced solution for push-pull amplifier configurations.

Applications

  • Audio Power Amplifiers
  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Switching Regulators

The 2SC4106 transistor is housed in a TO-220AB package, which is widely used and easy to mount onto a printed circuit board (PCB). This packaging also provides excellent thermal performance, ensuring the transistor operates within safe temperature ranges under high-power conditions.

ON Semiconductor's commitment to quality is reflected in the 2SC4106, with the company's rigorous testing and quality control measures ensuring that each transistor meets the highest standards. Whether for industrial, commercial, or consumer applications, the 2SC4106 offers a reliable and efficient solution for your power amplification and switching needs.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess