EN
  • EN
  • DE

2SA1435

Part No 2SA1435
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANS PNP / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 541766-2SA1435
Ultra Librarian 3D Model Ultra Librarian 2SA1435 CAD Model

Description

ON Semiconductor 2SA1435 PNP Transistor

The ON Semiconductor 2SA1435 is a high-quality PNP transistor designed for general-purpose amplifier and switching applications. This semiconductor device is known for its reliability and performance in various electronic circuits. The 2SA1435 is a versatile component that is widely used by electronic enthusiasts, professionals, and in commercial products due to its excellent amplification characteristics and switching speeds.

Key Features

  • Voltage Ratings: The 2SA1435 boasts a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -6V. These ratings ensure that the transistor can handle moderate voltage applications with ease.
  • Current Handling: With a continuous collector current (IC) rating of -2A, this PNP transistor can manage a considerable amount of current, making it suitable for a variety of electronic applications.
  • Power Dissipation: The device offers a power dissipation (PD) of 900mW, providing a good balance between power handling and size, ensuring efficient operation without overheating.
  • Gain Bandwidth Product: It has a transition frequency (fT) of 120MHz, which indicates a high-frequency response, making it ideal for applications that require fast switching and accurate amplification.
  • High DC Current Gain: The 2SA1435 has a high DC current gain (hFE) range, which allows for a more efficient current amplification, providing a stable and predictable gain across various loads.

Applications

The ON Semiconductor 2SA1435 PNP transistor is commonly used in:

  • Audio frequency amplifier circuits
  • Signal processing
  • Power management systems
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Package and Quality Assurance

The 2SA1435 is packaged in a TO-92 configuration, which is compact and suitable for through-hole PCB mounting, making it easy to integrate into a wide range of electronic devices. ON Semiconductor is committed to providing high-quality components, and the 2SA1435 is no exception, ensuring a reliable performance for both industrial and consumer applications.

Whether you're designing a new audio amplifier or looking to replace a transistor in an existing circuit, the ON Semiconductor 2SA1435 offers the performance and reliability needed to ensure your project's success.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess