EN
  • EN
  • DE

MC1413DR2

Part No MC1413DR2
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description High Voltage, High Current Darlington Transistor Arrays | TRANS 7NPN DARL 50V 0.5A 16SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 500μA, 350mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 350mA, 2V
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC1413
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1217695-MC1413DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC1413DR2 CAD Model

Description

ON Semiconductor MC1413DR2 High Voltage, High Current Darlington Transistor Arrays

The ON Semiconductor MC1413DR2 is a versatile and robust integrated circuit that features a seven-channel Darlington transistor array. This high-voltage, high-current device is designed to interface between low-level logic circuitry and multiple peripheral power loads. With its ability to sink high current loads, the MC1413DR2 is an excellent choice for driving a wide range of output devices such as relays, solenoids, stepper motors, and other high-current or high-voltage loads in various electronic applications.

The Darlington pairs in the MC1413DR2 have a collective voltage rating of 50V and can handle a continuous collector current of 500mA for each channel, making it suitable for many power applications. In addition, the peak current per channel can reach up to 600mA, allowing for short-term demands of higher power. The device comes in a 16-pin SOIC package, which is compact and easy to incorporate into a variety of electronic designs.

One of the key features of the MC1413DR2 is its built-in input resistors, which are designed to directly connect to the logic-level outputs of digital circuits without the need for external current-limiting resistors. This simplifies the design and reduces the component count in the drive circuitry. Furthermore, its high current gain allows for direct operation from low-power logic signals, making it compatible with most microcontrollers and logic devices.

The MC1413DR2 also includes suppression diodes for inductive load transient suppression. These diodes protect the device and the rest of the circuit from high voltage spikes that can occur when driving inductive loads, enhancing the reliability and longevity of the application.

Designed for general-purpose amplifier and low-speed switching applications, the MC1413DR2 is a practical solution for designers looking to efficiently control high-power devices. Its ease of use, combined with ON Semiconductor's reputation for quality and reliability, makes it a go-to choice for professionals in the field of electronics design.

Whether you're working on industrial controls, consumer electronics, or automotive applications, the ON Semiconductor MC1413DR2 Darlington transistor array provides a reliable and efficient way to manage your power-driving needs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Lowest to $0.0658
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2590 $50.5050
475+ $0.2126 $100.9850
730+ $0.2059 $150.3070
1,005+ $0.1993 $200.2965
1,300+ $0.1926 $250.3800
1,740+ $0.1727 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess