EN
  • EN
  • DE

2SA1814-TB-E

Part No 2SA1814-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 0.15A 25V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1036623-2SA1814-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SA1814-TB-E CAD Model

Description

The 2SA1814-TB-E is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed to offer excellent switching and amplification characteristics, making it a versatile component suitable for a wide range of electronic applications.

Key Features:

  • High Current Capacity: The 2SA1814-TB-E is capable of handling a collector current up to 500 mA, making it suitable for moderate power applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, which minimizes power loss and improves efficiency in switching applications.
  • High Gain Bandwidth Product: With a transition frequency of 120 MHz, this transistor is ideal for high-speed switching and amplification, offering excellent frequency response.
  • Complementary Pairing: It can be paired with its NPN complement, the 2SC3924-TB-E, for push-pull or differential amplifier configurations, providing design flexibility.
  • Small Package Size: The 2SA1814-TB-E comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications:

The 2SA1814-TB-E transistor is designed for general-purpose amplification and switching tasks. Its high current and power handling capabilities, along with its small form factor, make it an excellent choice for the following applications:

  • Audio amplifiers
  • Signal processing
  • Power management circuits
  • Driver stages in hi-fi systems
  • Control systems
  • Portable devices
  • And various other electronic circuits requiring a robust PNP transistor.

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality and reliability, and the 2SA1814-TB-E is no exception. It is built to meet or exceed industry standards for performance and longevity, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.

Whether you are designing a new electronic product or sourcing components for maintenance and repair, the 2SA1814-TB-E from ON Semiconductor is a solid choice that offers performance, efficiency, and reliability.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess