EN
  • EN
  • DE

2SA1507S

Part No 2SA1507S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 160V 1.5A TO-126
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 1.5W
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-126ML
Win Source Part Number 075390-2SA1507S
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian 2SA1507S CAD Model

Description

ON Semiconductor 2SA1507S PNP Transistor

The ON Semiconductor 2SA1507S is a high-quality PNP transistor designed for use in various electronic applications. This versatile component is an essential building block in modern electronics and can be used in amplification, switching, and signal modulation circuits. With its robust design and reliable performance, the 2SA1507S is well-suited for both industrial and consumer products.

Key Features:

  • Transistor Type: PNP - This signifies that the transistor is a PNP bipolar junction transistor, making it suitable for use in negative ground configurations.
  • Power Dissipation: The 2SA1507S boasts a decent power dissipation rating, allowing it to handle moderate power levels in electronic circuits without overheating.
  • DC Current Gain (hFE): It offers a high DC current gain, ensuring efficient current amplification in a circuit. This makes it ideal for applications requiring signal amplification.
  • Collector-Emitter Voltage (VCEO): The transistor can withstand a significant voltage between the collector and emitter when the base is open, providing a good margin for various electronic designs.
  • Collector Current (IC): The 2SA1507S can manage a substantial collector current, making it capable of driving higher current loads.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, ensuring stability and reliability in different environmental conditions.

Applications:

The ON Semiconductor 2SA1507S is suitable for a wide array of applications due to its versatile nature. It can be found in:

  • Audio amplifiers and sound processing equipment, where it can be used to amplify audio signals.
  • Power management systems, where it can help regulate and switch power in a controlled manner.
  • Signal processing circuits, where its amplification capabilities are essential for boosting signal strength.
  • Consumer electronics, such as televisions and radios, where it may be used in the internal circuitry.

With its reliable performance and ON Semiconductor's commitment to quality, the 2SA1507S PNP transistor is an excellent choice for designers and engineers looking to incorporate a dependable component into their electronic designs.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess