EN
  • EN
  • DE

2SA1520-TA

Part No 2SA1520-TA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153724-2SA1520-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1520-TA CAD Model

Description

2SA1520-TA PNP Transistor by ON Semiconductor

The 2SA1520-TA is a high-quality PNP transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for general-purpose amplifier and switching applications, offering reliable performance and consistent quality that ON Semiconductor is known for.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-92 type, making it easy to install in a variety of circuit boards
  • Collector-Emitter Voltage (VCEO): It can withstand voltages up to -50 V, providing a good margin for typical applications
  • Collector Current (IC): Capable of handling a continuous collector current of up to -150 mA
  • Power Dissipation (Pc): With a power dissipation of 400 mW, it can sustain moderate power levels in circuit operation
  • DC Current Gain (hFE): The transistor has a DC current gain range from 70 to 400, ensuring amplification for a variety of signal strengths
  • Transition Frequency (fT): The transition frequency is typically 80 MHz, which is suitable for fast-switching applications

Applications

The 2SA1520-TA is versatile and can be used in a wide array of electronic circuits. Its applications include, but are not limited to:

  • Audio frequency amplifier stages
  • Signal processing
  • Low-speed switching
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SA1520-TA transistor is built with the latest manufacturing technologies and undergoes rigorous testing to ensure it meets the industry standards for performance and reliability. Whether you are designing consumer electronics, industrial systems, or automotive applications, you can trust ON Semiconductor components for their durability and longevity.

Environmental Compliance

The 2SA1520-TA is also designed with environmental regulations in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, making it a suitable choice for eco-friendly and sustainable electronic designs.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to consult the datasheet and technical documentation available on the ON Semiconductor website.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess