EN
  • EN
  • DE

2SA1563-TB-E

Part No 2SA1563-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR, / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 855045-2SA1563-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SA1563-TB-E CAD Model

Description

ON Semiconductor's 2SA1563-TB-E PNP Transistor

The 2SA1563-TB-E is a high-quality PNP transistor manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This transistor is designed for general-purpose amplifier and switching applications, making it a versatile component for various electronic circuits.

Key Features

  • Voltage Ratings: It offers a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V, ensuring stable operation in a wide range of applications.
  • Current Ratings: With a continuous collector current (IC) of -2A, the 2SA1563-TB-E can handle significant power for its size. The peak collector current is also noteworthy, allowing for transient current spikes.
  • Power Dissipation: This component has a power dissipation (PD) of 2W, which is adequate for various medium-power requirements in electronic circuits.
  • High Gain Bandwidth Product: It features a high transition frequency (fT) of 120MHz, making it suitable for applications that require fast switching and amplification.
  • Low Saturation Voltage: The low VCE(sat) ensures efficient operation by minimizing voltage drop and power loss when the transistor is in the saturation region.

Applications

The 2SA1563-TB-E transistor is ideal for a broad range of applications. Its general-purpose nature means it can be used in:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Power management systems
  • Switching regulators
  • DC-DC converters
  • Motor control circuits

Reliability and Packaging

ON Semiconductor's commitment to quality ensures that the 2SA1563-TB-E transistor is reliable and performs consistently. It comes in a TO-92 package, which is widely used and easy to integrate into various circuit designs. The package is designed for through-hole mounting, which adds to its mechanical stability and ease of replacement or repair.

Environmental Compliance

The 2SA1563-TB-E is also compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with the consideration for environmental impact, reducing hazardous materials commonly used in electronics.

In summary, the 2SA1563-TB-E PNP transistor from ON Semiconductor is a robust and reliable component suitable for a multitude of electronic applications, offering excellent performance in a standard package.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess