EN
  • EN
  • DE

2SA1709S-AN

Part No 2SA1709S-AN
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 2A NMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 100 V 2 A 120MHz 1 W Through Hole 3-NMP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package SC-71
Case / Package 3-NMP
Family Name 2SA1709
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906306-2SA1709S-AN
Ultra Librarian 3D Model Ultra Librarian 2SA1709S-AN CAD Model

Description

The 2SA1709S-AN is a high-quality PNP transistor manufactured by ON Semiconductor, a company known for its innovative and reliable semiconductor products. This particular component is designed for general-purpose amplifier applications and is especially suitable for use in power management functions due to its efficient performance and energy-saving capabilities.

Key Features

  • Transistor Type: PNP - This means the transistor is designed to be controlled by the flow of negative charge carriers (holes).
  • Voltage - Collector Emitter Breakdown (Max): -50V - The maximum voltage the collector-emitter junction can withstand when the transistor is off.
  • Current - Collector (Ic) (Max): -2A - The maximum current that can flow through the collector of the transistor.
  • Power - Max: 900mW - The maximum power this transistor can dissipate without damage.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, -10V - Indicates the transistor’s ability to amplify the current.
  • Operating Temperature: -55°C to +150°C - A wide range that ensures reliability and functionality under various environmental conditions.
  • Mounting Type: Surface Mount - The transistor is designed to be mounted directly onto the surface of a printed circuit board (PCB).
  • Package / Case: TO-243AA - A small and reliable package that is compatible with automated assembly processes.

Applications

The 2SA1709S-AN transistor is versatile and can be used in various applications. It is ideal for use in:

  • Power regulators
  • DC-DC converters
  • Audio amplifiers
  • Signal amplification circuits
  • Switching applications

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the 2SA1709S-AN transistor meets the high standards expected by industry professionals. The device is subjected to rigorous testing and quality control measures, guaranteeing performance and reliability for your electronic projects and commercial applications.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess