EN
  • EN
  • DE

2SA1722-TL

Part No 2SA1722-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153912-2SA1722-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1722-TL CAD Model

Description

The 2SA1722-TL is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is tailored for use in a variety of electronic applications, ranging from power management to signal amplification. It is a preferred choice for designers looking for a reliable and efficient solution in compact form factors.

Key Features

  • Transistor Polarity: PNP - Ideal for use as a switch or amplifier in electronic circuits.
  • Collector-Emitter Voltage (VCEO): This component can tolerate voltages up to 50V, ensuring stability and reliability in high-voltage applications.
  • Collector Current (IC): The 2SA1722-TL can handle a continuous collector current of up to -1A, making it suitable for driving moderate loads.
  • Power Dissipation (Pd): With a power dissipation of 900mW, this transistor can manage a fair amount of power without overheating.
  • DC Current Gain (hFE): The device offers a high DC current gain, providing efficient current amplification in your circuit designs.
  • Package / Case: The transistor comes in a small surface-mount package (SOT-23), which is ideal for space-constrained applications.

Applications

The 2SA1722-TL is versatile and can be used in a wide range of applications, including but not limited to:

  • Audio amplifiers and sound devices
  • Power management systems
  • DC-DC converters
  • Signal processing circuits
  • Portable electronics
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SA1722-TL transistor is built to meet rigorous standards, ensuring it meets the needs of even the most demanding applications. With its robust construction and proven performance, this transistor is a reliable component for your electronic designs.

Environmental Considerations

ON Semiconductor is dedicated to sustainable practices. The 2SA1722-TL is designed with eco-friendly materials and is compliant with RoHS directives, minimizing the environmental impact and making it suitable for use in green products.

Whether you're developing consumer electronics or industrial systems, the 2SA1722-TL PNP transistor from ON Semiconductor is an excellent choice for adding efficiency and reliability to your circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess