2SA1731R-TL-E - ON Semiconductor PNP Transistor
The 2SA1731R-TL-E from ON Semiconductor is a high-quality PNP bipolar junction transistor (BJT) designed for use in various electronic applications. This semiconductor device is known for its efficiency and reliability, making it a preferred choice for engineers and electronics designers.
Key Features
- Transistor Polarity: PNP - This component is a PNP transistor, which means it consists of a layer of N-doped semiconductor sandwiched between two layers of P-doped material. Electrons are the minority carrier in PNP transistors, which allows for a smooth flow of current across the device when a suitable voltage is applied to the base.
- Collector-Emitter Voltage (Vceo): The 2SA1731R-TL-E can handle a collector-emitter voltage up to 50V, providing a good range of operation for various circuit designs.
- Collector Current (Ic): It supports a continuous collector current of up to -1A, which is suitable for moderate power applications.
- Power Dissipation (Pd): With a power dissipation of 900mW, this transistor can handle a fair amount of power without overheating, ensuring stable performance.
- DC Current Gain (hFE): The device features a high DC current gain, ranging from 100 to 320, which allows for a significant amplification of the input signal.
- Package / Case: The transistor comes in a compact SOT-23 package, which is ideal for space-constrained applications.
Applications
The 2SA1731R-TL-E is versatile and can be used in a wide range of electronic circuits. Typical applications include:
- Power management circuits
- Audio amplifiers
- Signal processing
- Switching and regulation systems
- Driver stages in hi-fi amplifiers and television circuits
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The 2SA1731R-TL-E is manufactured with precision and tested to ensure consistent performance and reliability for critical applications.
For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet provided by ON Semiconductor. This ensures the correct integration of the 2SA1731R-TL-E into their designs, achieving optimal performance and efficiency.