EN
  • EN
  • DE

2SA1753-7-TB-E

Part No 2SA1753-7-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 0.5A 15V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 11359-2SA1753-7-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SA1753-7-TB-E CAD Model

Description

ON Semiconductor 2SA1753-7-TB-E PNP Transistor

The ON Semiconductor 2SA1753-7-TB-E is a high-performance PNP bipolar junction transistor (BJT) that offers excellent amplification and switching characteristics for a wide range of electronic applications. This versatile component is designed to meet the stringent requirements of modern electronic circuits, providing reliable operation and energy efficiency in a compact package.

Key Features

  • Type: PNP Bipolar Junction Transistor
  • Package: SOT-89-3, offering a balance between power dissipation and size.
  • Collector-Emitter Voltage (VCEO): -50V, making it suitable for medium voltage applications.
  • Collector-Base Voltage (VCBO): -60V, ensuring a good voltage headroom for stable operation.
  • Emitter-Base Voltage (VEBO): -5V, which is typical for PNP transistors in this class.
  • Collector Current (IC): -1A, providing ample current for a variety of tasks.
  • Power Dissipation (PD): 1W, enabling it to handle moderate levels of power without overheating.
  • DC Current Gain (hFE): 100 to 320, indicating efficient current amplification.
  • Operating Temperature Range: -55°C to +150°C, allowing for use in extreme environmental conditions.
  • RoHS Compliant: Yes, ensuring environmental and health safety by restricting the use of certain hazardous substances.

Applications

The 2SA1753-7-TB-E transistor from ON Semiconductor is ideal for a range of applications, including but not limited to:

  • Power management circuits
  • Switching regulators
  • Motor control drivers
  • Audio amplifiers
  • Signal amplification
  • Various consumer electronics

With its robust construction and reliable performance, the ON Semiconductor 2SA1753-7-TB-E PNP transistor is an excellent choice for designers and engineers seeking a component that combines functionality with durability. Whether you're working on a DIY project or developing a commercial product, this transistor can help you achieve the performance and efficiency your application demands.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess