Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 11612-2SA2011-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SA2011-TD-E CAD Model

Description

The 2SA2011-TD-E is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to meet the stringent requirements of modern electronic applications, providing a combination of high speed, low saturation voltage, and efficiency, making it suitable for a variety of switching and amplification tasks.

Key Features

  • High Current Capacity: Capable of handling collector currents up to 2A, making it suitable for higher power applications.
  • Low Saturation Voltage: Offers excellent saturation characteristics, which minimizes voltage drops and power losses during operation.
  • High-Speed Switching: Features fast switching times, ensuring efficient operation in circuits that require rapid state changes.
  • Complementary Design: Can be paired with its NPN counterpart, the 2SC4793, for push-pull and other complementary applications.
  • High Reliability: Manufactured by ON Semiconductor, known for its commitment to quality and reliability in its products.

Applications

The 2SA2011-TD-E transistor is ideal for use in a variety of electronic circuits, including but not limited to:

  • Power amplifiers
  • Audio amplifiers
  • DC-DC converters
  • Switching regulators
  • Driver stages in high-fidelity amplifiers
  • Control circuits in power management systems

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 160V Collector Current (Ic) 2A Power Dissipation (Pd) 25W Transition Frequency (fT) 70MHz

With its robust performance and ON Semiconductor's reputation for quality, the 2SA2011-TD-E is an excellent choice for designers and engineers looking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

Central Semiconductor Corp
TRANS NPN 12V TO106
Need more? Email Us
ECAD model for 2N3563
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4108M
Diodes Incorporated
PNP SURFACE MOUNT SMALL SIGNAL TRANSISTOR
Lowest to $0.0627
ECAD model for BC856A-7-F
Taiwan Semiconductor
SOT-323, -50V, -0.5A, PNP BIPOLA / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Lowest to $0.0170
ECAD model for BC807-16W
Microchip Technology
POWER BJT
Need more? Email Us
ECAD model for 2N6285
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4075D
Rohm Semiconductor
TRANS PNP 12V 6A TSMT6
Lowest to $0.3259
ECAD model for QST2TR
ON Semiconductor
Complementary Plastic Power Transistors | TRANS PNP 25V 5A DPAK
Need more? Email Us
ECAD model for MJD210RL
ON Semiconductor
TRANS NPN DARL 100V 8A TO220
Lowest to $0.9480
ECAD model for BDX53CG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention