EN
  • EN
  • DE
  • IT

2SA2202-TD-E

Part No 2SA2202-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 2A PCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor PNP 100 V 2 A 300MHz 3.5 W Surface Mount PCP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-243AA
Case / Package PCP
Family Name 2SA2202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 2SA2202-TD-EOSDKR, 2SA2202-TD-EOSTR, 2SA2202-TD-EOSCT, 2SA2202-TD-E-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906313-2SA2202-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SA2202-TD-E CAD Model

Description

ON Semiconductor 2SA2202-TD-E PNP Transistor

The ON Semiconductor 2SA2202-TD-E is a high-quality PNP transistor that offers excellent performance for a wide range of electronic applications. Designed for high efficiency and reliability, this bipolar junction transistor (BJT) is a superb choice for designers and engineers looking to implement a robust component in their circuit designs.

Key Features

  • High Current Capacity: The 2SA2202-TD-E is capable of handling a continuous collector current (Ic) of up to 2A, making it suitable for moderate power applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage (Vce(sat)), which enhances overall efficiency by minimizing power loss during operation.
  • Fast Switching Speed: This transistor is designed for swift switching, which is essential for applications requiring quick response times.
  • Complementary NPN Type: The 2SA2202-TD-E has a complementary NPN type transistor available, allowing for use in push-pull configurations and other complementary pair applications.

Applications

The versatility of the 2SA2202-TD-E PNP transistor makes it ideal for a range of applications, including:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • DC-DC converters
  • Motor control circuits

Product Specifications

The 2SA2202-TD-E transistor comes in a compact SOT-89 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). It has a collector-base voltage (Vcbo) of -30V, a collector-emitter voltage (Vceo) of -20V, and an emitter-base voltage (Vebo) of -5V. Its transition frequency (fT) is specified at 120MHz, which allows for operation in high-frequency signal amplification.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA2202-TD-E is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency. Whether for commercial, industrial, or even high-demand environments, this PNP transistor is designed to deliver sustained performance over its operational lifespan.

For detailed information, including thermal characteristics, exact electrical specifications, and safety guidelines, it is recommended to consult the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6485 $51.8800
190+ $0.5322 $101.1180
295+ $0.5155 $152.0725
405+ $0.4989 $202.0545
520+ $0.4823 $250.7960
695+ $0.4324 $300.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 596 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess