EN
  • EN
  • DE

2SA2209-TL-E

Part No 2SA2209-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154278-2SA2209-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA2209-TL-E CAD Model

Description

ON Semiconductor 2SA2209-TL-E PNP Transistor

The ON Semiconductor 2SA2209-TL-E is a PNP bipolar junction transistor (BJT) designed for use in various electronic applications requiring high-speed switching and amplification. This versatile component is housed in a compact SOT-416 (SC-75) surface-mount package, making it suitable for space-constrained applications and modern high-density electronic assemblies.

Key Features:

  • Transistor Polarity: PNP - This type of transistor is typically used for negative ground configurations and is ideal for use as a switch or amplifier in a circuit.
  • Collector-Emitter Voltage (VCEO): The 2SA2209-TL-E can withstand up to -50V between the collector and emitter terminals, providing a good margin for voltage handling in a circuit.
  • Collector Current (IC): It has a continuous collector current rating of -150 mA, which is suitable for driving small loads or for signal processing in audio and other low-power applications.
  • Power Dissipation (Pd): This transistor can dissipate up to 150 mW of power, ensuring reliable operation under moderate power conditions.
  • DC Current Gain (hFE): The 2SA2209-TL-E boasts a high DC current gain, providing efficient amplification in a circuit.
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, making it resilient in varying environmental conditions.

Applications:

The 2SA2209-TL-E is well-suited for a wide range of applications, including but not limited to:

  • Signal amplification in audio and other low-power applications
  • Driver stages in hi-fi amplifiers and sound reinforcement systems
  • High-speed switching in digital circuits
  • General-purpose switching and amplification
  • Power management in portable and battery-operated devices

ON Semiconductor's commitment to quality ensures that the 2SA2209-TL-E transistor meets the stringent requirements of the electronics industry. With its compact design and robust performance, this PNP transistor is an excellent choice for designers and engineers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess